multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 220 Pf, 1%, C0G / Np0, 10 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MCMT21N221F100CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 220 pF, 1%, C0G / NP0, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MCCA Series, 220 pF, 1%, C0G / NP0, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 220 Pf, 1%, C0G / Np0, 10 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 23T7201 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 220 Pf, 1%, C0G / Np0, 10 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
23T7201
Multilayer Ceramic Capacitor, Mcca Series, 220 Pf, 1%, C0G / Np0, 10 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 23T7201
Multilayer Ceramic Capacitor, MCCA Series, 220 pF, 1%, C0G / NP0, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 220 pF, 1%, C0G / NP0, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7201
Product Name Multilayer Ceramic Capacitor, Mcca Series, 220 Pf, 1%, C0G / Np0, 10 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers