multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 15Pf, 100V/0805; Capacitance Multicomp Pro MCMT21N150F101CT

Description
CAP, MLCC, AEC-Q200, C0G, 15PF, 100V/0805; Capacitance:15pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0805 RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 15PF, 100V/0805; Capacitance:15pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0805 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 15Pf, 100V/0805; Capacitance Multicomp Pro - 23T7270 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 15Pf, 100V/0805; Capacitance Multicomp Pro
23T7270
Cap, Mlcc, Aec-Q200, C0G, 15Pf, 100V/0805; Capacitance Multicomp Pro 23T7270
CAP, MLCC, AEC-Q200, C0G, 15PF, 100V/0805; Capacitance:15pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0805 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 15PF, 100V/0805; Capacitance:15pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0805 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 15Pf, 100V/0805; Ceramic Capacitor Case Multicomp Pro - 03AC2936 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 15Pf, 100V/0805; Ceramic Capacitor Case Multicomp Pro
03AC2936
Cap, Mlcc, Aec-Q200, C0G, 15Pf, 100V/0805; Ceramic Capacitor Case Multicomp Pro 03AC2936
CAP, MLCC, AEC-Q200, C0G, 15PF, 100V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:15pF; Voltage Rating:100V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 15PF, 100V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:15pF; Voltage Rating:100V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T7270 03AC2936
Product Name Cap, Mlcc, Aec-Q200, C0G, 15Pf, 100V/0805; Capacitance Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 15Pf, 100V/0805; Ceramic Capacitor Case Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details