multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 1000 Pf, 1%, C0G / Np0, 10 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MCMT21N102F100CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 1000 pF, 1%, C0G / NP0, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MCCA Series, 1000 pF, 1%, C0G / NP0, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 1000 Pf, 1%, C0G / Np0, 10 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 23T7205 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 1000 Pf, 1%, C0G / Np0, 10 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
23T7205
Multilayer Ceramic Capacitor, Mcca Series, 1000 Pf, 1%, C0G / Np0, 10 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 23T7205
Multilayer Ceramic Capacitor, MCCA Series, 1000 pF, 1%, C0G / NP0, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 1000 pF, 1%, C0G / NP0, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7205
Product Name Multilayer Ceramic Capacitor, Mcca Series, 1000 Pf, 1%, C0G / Np0, 10 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C543U100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details