multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 100Pf, 50V/0805; Capacitance Multicomp Pro MCMT21N101F500CT

Description
CAP, MLCC, AEC-Q200, C0G, 100PF, 50V/0805; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0805 RoHS Compliant: Yes
Description
CAP, MLCC, AEC-Q200, C0G, 100PF, 50V/0805; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0805 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cap, MLCC, AEC-Q200, C0G, 100pF, 50V/0805 is a multilayer ceramic capacitor designed for automotive applications, meeting AEC-Q200 standards for reliability. It features a capacitance of 100pF with a voltage rating of 50V, housed in an 0805 (2012 metric) case size. The capacitor utilizes a C0G (NP0) dielectric, which provides excellent stability and low loss characteristics. The capacitance tolerance is ±1%, ensuring precise performance in critical applications. This component is RoHS compliant, indicating it is free from hazardous substances. Its lead-free termination is suitable for both lead-free and lead-containing solder processes, making it versatile for various manufacturing environments. The product is ideal for use in automotive electronic equipment, navigation systems, and entertainment devices.

Datasheet Summary
Powered by GS/AI

The Cap, MLCC, AEC-Q200, C0G, 100pF, 50V/0805 is a multilayer ceramic capacitor designed for automotive applications, meeting AEC-Q200 standards for reliability. It features a capacitance of 100pF with a voltage rating of 50V, housed in an 0805 (2012 metric) case size. The capacitor utilizes a C0G (NP0) dielectric, which provides excellent stability and low loss characteristics. The capacitance tolerance is ±1%, ensuring precise performance in critical applications. This component is RoHS compliant, indicating it is free from hazardous substances. Its lead-free termination is suitable for both lead-free and lead-containing solder processes, making it versatile for various manufacturing environments. The product is ideal for use in automotive electronic equipment, navigation systems, and entertainment devices.

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 50V/0805; Capacitance Multicomp Pro - 23T7256 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 50V/0805; Capacitance Multicomp Pro
23T7256
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 50V/0805; Capacitance Multicomp Pro 23T7256
CAP, MLCC, AEC-Q200, C0G, 100PF, 50V/0805; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0805 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 100PF, 50V/0805; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0805 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 50V/0805; Ceramic Capacitor Case Multicomp Pro - 03AC2934 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 50V/0805; Ceramic Capacitor Case Multicomp Pro
03AC2934
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 50V/0805; Ceramic Capacitor Case Multicomp Pro 03AC2934
CAP, MLCC, AEC-Q200, C0G, 100PF, 50V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:100pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 100PF, 50V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:100pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T7256 03AC2934
Product Name Cap, Mlcc, Aec-Q200, C0G, 100Pf, 50V/0805; Capacitance Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 100Pf, 50V/0805; Ceramic Capacitor Case Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C343U100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers