multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 100Pf/100V/0805; Capacitance Multicomp Pro MCMT21N101F101CT

Description
CAP, MLCC, AEC-Q200, C0G, 100PF/100V/0805; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0805 RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 100PF/100V/0805; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0805 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 100Pf/100V/0805; Capacitance Multicomp Pro - 23T7275 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 100Pf/100V/0805; Capacitance Multicomp Pro
23T7275
Cap, Mlcc, Aec-Q200, C0G, 100Pf/100V/0805; Capacitance Multicomp Pro 23T7275
CAP, MLCC, AEC-Q200, C0G, 100PF/100V/0805; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0805 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 100PF/100V/0805; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0805 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 100Pf/100V/0805; Ceramic Capacitor Case Multicomp Pro - 03AC2932 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 100Pf/100V/0805; Ceramic Capacitor Case Multicomp Pro
03AC2932
Cap, Mlcc, Aec-Q200, C0G, 100Pf/100V/0805; Ceramic Capacitor Case Multicomp Pro 03AC2932
CAP, MLCC, AEC-Q200, C0G, 100PF/100V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:100pF; Voltage Rating:100V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 100PF/100V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:100pF; Voltage Rating:100V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T7275 03AC2932
Product Name Cap, Mlcc, Aec-Q200, C0G, 100Pf/100V/0805; Capacitance Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 100Pf/100V/0805; Ceramic Capacitor Case Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details