multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 10Pf, 50V, 0805; Ceramic Capacitor Case Multicomp Pro MCMT21N100F500CT

Description
CAP, MLCC, AEC-Q200, C0G, 10PF, 50V, 0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:10pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 10PF, 50V, 0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:10pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 10Pf, 50V, 0805; Ceramic Capacitor Case Multicomp Pro - 03AC2931 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 10Pf, 50V, 0805; Ceramic Capacitor Case Multicomp Pro
03AC2931
Cap, Mlcc, Aec-Q200, C0G, 10Pf, 50V, 0805; Ceramic Capacitor Case Multicomp Pro 03AC2931
CAP, MLCC, AEC-Q200, C0G, 10PF, 50V, 0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:10pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 10PF, 50V, 0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:10pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mcca Series, 10 Pf, 1%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 23T7250 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 10 Pf, 1%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
23T7250
Multilayer Ceramic Capacitor, Mcca Series, 10 Pf, 1%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 23T7250
Multilayer Ceramic Capacitor, MCCA Series, 10 pF, 1%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 10 pF, 1%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2931 23T7250
Product Name Cap, Mlcc, Aec-Q200, C0G, 10Pf, 50V, 0805; Ceramic Capacitor Case Multicomp Pro Multilayer Ceramic Capacitor, Mcca Series, 10 Pf, 1%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-5 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers