The Cap, AEC-Q200, 10pF, 25V, MLCC, 0805 is a multilayer ceramic capacitor designed for automotive applications, meeting AEC-Q200 standards for reliability. It features a capacitance of 10pF with a voltage rating of 25V and is housed in an 0805 (2012 metric) package. The capacitor utilizes NP0 dielectric material, which provides high stability and low loss characteristics. It has a capacitance tolerance of ±1% and is RoHS compliant, ensuring it meets environmental regulations. This component is suitable for use in navigation, entertainment, and automotive electronic equipment, making it a versatile choice for engineers looking for reliable capacitors in automotive applications.
CAP, AEC-Q200, 10PF, 25V, MLCC, 0805; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Product Length:2.01mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 23T7231 |
| Product Name | Cap, Aec-Q200, 10Pf, 25V, Mlcc, 0805; Capacitance Multicomp Pro |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1.00E-5 microF |