multicomp PRO Cap, Aec-Q200, 68Pf, 25V, Mlcc, 0603; Capacitance Multicomp Pro MCMT18N680F250CT

Description
CAP, AEC-Q200, 68PF, 25V, MLCC, 0603; Capacitance:68pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, AEC-Q200, 68PF, 25V, MLCC, 0603; Capacitance:68pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 68Pf, 25V, Mlcc, 0603; Capacitance Multicomp Pro - 23T7147 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 68Pf, 25V, Mlcc, 0603; Capacitance Multicomp Pro
23T7147
Cap, Aec-Q200, 68Pf, 25V, Mlcc, 0603; Capacitance Multicomp Pro 23T7147
CAP, AEC-Q200, 68PF, 25V, MLCC, 0603; Capacitance:68pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 68PF, 25V, MLCC, 0603; Capacitance:68pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7147
Product Name Cap, Aec-Q200, 68Pf, 25V, Mlcc, 0603; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C133U020AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers