multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 68 Pf, 1%, C0G / Np0, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MCMT18N680F160CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 68 pF, 1%, C0G / NP0, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MCCA Series, 68 pF, 1%, C0G / NP0, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 68 Pf, 1%, C0G / Np0, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 23T7128 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 68 Pf, 1%, C0G / Np0, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
23T7128
Multilayer Ceramic Capacitor, Mcca Series, 68 Pf, 1%, C0G / Np0, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 23T7128
Multilayer Ceramic Capacitor, MCCA Series, 68 pF, 1%, C0G / NP0, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 68 pF, 1%, C0G / NP0, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7128
Product Name Multilayer Ceramic Capacitor, Mcca Series, 68 Pf, 1%, C0G / Np0, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details