multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 68Pf, 100V/0603; Ceramic Capacitor Case Multicomp Pro MCMT18N680F101CT

Description
CAP, MLCC, AEC-Q200, C0G, 68PF, 100V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:68pF; Voltage Rating:100V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 68PF, 100V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:68pF; Voltage Rating:100V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 68Pf, 100V/0603; Ceramic Capacitor Case Multicomp Pro - 03AC2929 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 68Pf, 100V/0603; Ceramic Capacitor Case Multicomp Pro
03AC2929
Cap, Mlcc, Aec-Q200, C0G, 68Pf, 100V/0603; Ceramic Capacitor Case Multicomp Pro 03AC2929
CAP, MLCC, AEC-Q200, C0G, 68PF, 100V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:68pF; Voltage Rating:100V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 68PF, 100V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:68pF; Voltage Rating:100V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 68Pf, 100V/0603; Capacitance Multicomp Pro - 23T7185 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 68Pf, 100V/0603; Capacitance Multicomp Pro
23T7185
Cap, Mlcc, Aec-Q200, C0G, 68Pf, 100V/0603; Capacitance Multicomp Pro 23T7185
CAP, MLCC, AEC-Q200, C0G, 68PF, 100V/0603; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 68PF, 100V/0603; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2929 23T7185
Product Name Cap, Mlcc, Aec-Q200, C0G, 68Pf, 100V/0603; Ceramic Capacitor Case Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 68Pf, 100V/0603; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 6.80E-5 microF 6.80E-5 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers