multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 47 Pf, 1%, C0G / Np0, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MCMT18N470F160CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 47 pF, 1%, C0G / NP0, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MCCA Series, 47 pF, 1%, C0G / NP0, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 47 Pf, 1%, C0G / Np0, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 23T7127 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 47 Pf, 1%, C0G / Np0, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
23T7127
Multilayer Ceramic Capacitor, Mcca Series, 47 Pf, 1%, C0G / Np0, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 23T7127
Multilayer Ceramic Capacitor, MCCA Series, 47 pF, 1%, C0G / NP0, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 47 pF, 1%, C0G / NP0, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 47Pf, 16V, 0603; Ceramic Capacitor Case Multicomp Pro - 03AC2922 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 47Pf, 16V, 0603; Ceramic Capacitor Case Multicomp Pro
03AC2922
Cap, Mlcc, Aec-Q200, C0G, 47Pf, 16V, 0603; Ceramic Capacitor Case Multicomp Pro 03AC2922
CAP, MLCC, AEC-Q200, C0G, 47PF, 16V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:47pF; Voltage Rating:16V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 47PF, 16V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:47pF; Voltage Rating:16V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T7127 03AC2922
Product Name Multilayer Ceramic Capacitor, Mcca Series, 47 Pf, 1%, C0G / Np0, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 47Pf, 16V, 0603; Ceramic Capacitor Case Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details