multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 3.3 Pf, 0.25Pf, C0G / Np0, 50 V Rohs Compliant Multicomp Pro MCMT18N3R3C500CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 3.3 pF, 0.25pF, C0G / NP0, 50 V RoHS Compliant: Yes
Description
Multilayer Ceramic Capacitor, MCCA Series, 3.3 pF, 0.25pF, C0G / NP0, 50 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cap, MLCC, AEC-Q200, C0G, 3.3pF, 50V/0603 is a multilayer ceramic capacitor designed for automotive applications, meeting AEC-Q200 standards for reliability and performance. It features a capacitance of 3.3pF with a voltage rating of 50V and a capacitance tolerance of ±0.25pF. The dielectric material is C0G (NP0), known for its stability and low loss characteristics. This capacitor is suitable for use in various electronic applications, including navigation, entertainment, and automotive electronic equipment. The component is RoHS compliant and has a lead-free termination, ensuring compatibility with modern soldering processes. Its compact 0603 case size allows for efficient use in space-constrained designs.

Datasheet Summary
Powered by GS/AI

The Cap, MLCC, AEC-Q200, C0G, 3.3pF, 50V/0603 is a multilayer ceramic capacitor designed for automotive applications, meeting AEC-Q200 standards for reliability and performance. It features a capacitance of 3.3pF with a voltage rating of 50V and a capacitance tolerance of ±0.25pF. The dielectric material is C0G (NP0), known for its stability and low loss characteristics. This capacitor is suitable for use in various electronic applications, including navigation, entertainment, and automotive electronic equipment. The component is RoHS compliant and has a lead-free termination, ensuring compatibility with modern soldering processes. Its compact 0603 case size allows for efficient use in space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 3.3 Pf, 0.25Pf, C0G / Np0, 50 V Rohs Compliant Multicomp Pro - 23T7158 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 3.3 Pf, 0.25Pf, C0G / Np0, 50 V Rohs Compliant Multicomp Pro
23T7158
Multilayer Ceramic Capacitor, Mcca Series, 3.3 Pf, 0.25Pf, C0G / Np0, 50 V Rohs Compliant Multicomp Pro 23T7158
Multilayer Ceramic Capacitor, MCCA Series, 3.3 pF, 0.25pF, C0G / NP0, 50 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 3.3 pF, 0.25pF, C0G / NP0, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 3.3Pf, 50V/0603; Ceramic Capacitor Case Multicomp Pro - 03AC2917 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 3.3Pf, 50V/0603; Ceramic Capacitor Case Multicomp Pro
03AC2917
Cap, Mlcc, Aec-Q200, C0G, 3.3Pf, 50V/0603; Ceramic Capacitor Case Multicomp Pro 03AC2917
CAP, MLCC, AEC-Q200, C0G, 3.3PF, 50V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:3.3pF; Voltage Rating:50V; Capacitance Tolerance: 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 3.3PF, 50V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:3.3pF; Voltage Rating:50V; Capacitance Tolerance: 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T7158 03AC2917
Product Name Multilayer Ceramic Capacitor, Mcca Series, 3.3 Pf, 0.25Pf, C0G / Np0, 50 V Rohs Compliant Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 3.3Pf, 50V/0603; Ceramic Capacitor Case Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details