multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 330 Pf, 1%, C0G / Np0, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MCMT18N331F160CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 330 pF, 1%, C0G / NP0, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MCCA Series, 330 pF, 1%, C0G / NP0, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 330 Pf, 1%, C0G / Np0, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 23T7132 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 330 Pf, 1%, C0G / Np0, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
23T7132
Multilayer Ceramic Capacitor, Mcca Series, 330 Pf, 1%, C0G / Np0, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 23T7132
Multilayer Ceramic Capacitor, MCCA Series, 330 pF, 1%, C0G / NP0, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 330 pF, 1%, C0G / NP0, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7132
Product Name Multilayer Ceramic Capacitor, Mcca Series, 330 Pf, 1%, C0G / Np0, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details