multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 220Pf, 50V/0603; Ceramic Capacitor Case Multicomp Pro MCMT18N221F500CT

Description
CAP, MLCC, AEC-Q200, C0G, 220PF, 50V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:220pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 220PF, 50V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:220pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 220Pf, 50V/0603; Ceramic Capacitor Case Multicomp Pro - 03AC2916 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 220Pf, 50V/0603; Ceramic Capacitor Case Multicomp Pro
03AC2916
Cap, Mlcc, Aec-Q200, C0G, 220Pf, 50V/0603; Ceramic Capacitor Case Multicomp Pro 03AC2916
CAP, MLCC, AEC-Q200, C0G, 220PF, 50V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:220pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 220PF, 50V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:220pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 220Pf, 50V/0603; Capacitance Multicomp Pro - 23T7169 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 220Pf, 50V/0603; Capacitance Multicomp Pro
23T7169
Cap, Mlcc, Aec-Q200, C0G, 220Pf, 50V/0603; Capacitance Multicomp Pro 23T7169
CAP, MLCC, AEC-Q200, C0G, 220PF, 50V/0603; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 220PF, 50V/0603; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2916 23T7169
Product Name Cap, Mlcc, Aec-Q200, C0G, 220Pf, 50V/0603; Ceramic Capacitor Case Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 220Pf, 50V/0603; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers