multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 22Pf, 16V, 0603; Ceramic Capacitor Case Multicomp Pro MCMT18N220F160CT

Description
CAP, MLCC, AEC-Q200, C0G, 22PF, 16V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:22pF; Voltage Rating:16V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 22PF, 16V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:22pF; Voltage Rating:16V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 22Pf, 16V, 0603; Ceramic Capacitor Case Multicomp Pro - 03AC2911 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 22Pf, 16V, 0603; Ceramic Capacitor Case Multicomp Pro
03AC2911
Cap, Mlcc, Aec-Q200, C0G, 22Pf, 16V, 0603; Ceramic Capacitor Case Multicomp Pro 03AC2911
CAP, MLCC, AEC-Q200, C0G, 22PF, 16V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:22pF; Voltage Rating:16V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 22PF, 16V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:22pF; Voltage Rating:16V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 22Pf, 16V, 0603; Capacitance Multicomp Pro - 23T7125 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 22Pf, 16V, 0603; Capacitance Multicomp Pro
23T7125
Cap, Mlcc, Aec-Q200, C0G, 22Pf, 16V, 0603; Capacitance Multicomp Pro 23T7125
CAP, MLCC, AEC-Q200, C0G, 22PF, 16V, 0603; Capacitance:22pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 22PF, 16V, 0603; Capacitance:22pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2911 23T7125
Product Name Cap, Mlcc, Aec-Q200, C0G, 22Pf, 16V, 0603; Ceramic Capacitor Case Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 22Pf, 16V, 0603; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.20E-5 microF 2.20E-5 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details