multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 15Pf, 10V, 0603; Capacitance Multicomp Pro MCMT18N150F100CT

Description
CAP, MLCC, AEC-Q200, C0G, 15PF, 10V, 0603; Capacitance:15pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 15PF, 10V, 0603; Capacitance:15pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 15Pf, 10V, 0603; Capacitance Multicomp Pro - 23T7105 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 15Pf, 10V, 0603; Capacitance Multicomp Pro
23T7105
Cap, Mlcc, Aec-Q200, C0G, 15Pf, 10V, 0603; Capacitance Multicomp Pro 23T7105
CAP, MLCC, AEC-Q200, C0G, 15PF, 10V, 0603; Capacitance:15pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 15PF, 10V, 0603; Capacitance:15pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 15Pf, 10V, 0603; Ceramic Capacitor Case Multicomp Pro - 03AC2902 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 15Pf, 10V, 0603; Ceramic Capacitor Case Multicomp Pro
03AC2902
Cap, Mlcc, Aec-Q200, C0G, 15Pf, 10V, 0603; Ceramic Capacitor Case Multicomp Pro 03AC2902
CAP, MLCC, AEC-Q200, C0G, 15PF, 10V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:15pF; Voltage Rating:10V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 15PF, 10V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:15pF; Voltage Rating:10V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T7105 03AC2902
Product Name Cap, Mlcc, Aec-Q200, C0G, 15Pf, 10V, 0603; Capacitance Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 15Pf, 10V, 0603; Ceramic Capacitor Case Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101243U040BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers