multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 1000Pf/25V/0603; Ceramic Capacitor Case Multicomp Pro MCMT18N102F250CT

Description
CAP, MLCC, AEC-Q200, C0G, 1000PF/25V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:1000pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 1000PF/25V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:1000pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 1000Pf/25V/0603; Ceramic Capacitor Case Multicomp Pro - 03AC2900 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 1000Pf/25V/0603; Ceramic Capacitor Case Multicomp Pro
03AC2900
Cap, Mlcc, Aec-Q200, C0G, 1000Pf/25V/0603; Ceramic Capacitor Case Multicomp Pro 03AC2900
CAP, MLCC, AEC-Q200, C0G, 1000PF/25V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:1000pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 1000PF/25V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:1000pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 1000Pf/25V/0603; Capacitance Multicomp Pro - 23T7154 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 1000Pf/25V/0603; Capacitance Multicomp Pro
23T7154
Cap, Mlcc, Aec-Q200, C0G, 1000Pf/25V/0603; Capacitance Multicomp Pro 23T7154
CAP, MLCC, AEC-Q200, C0G, 1000PF/25V/0603; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 1000PF/25V/0603; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2900 23T7154
Product Name Cap, Mlcc, Aec-Q200, C0G, 1000Pf/25V/0603; Ceramic Capacitor Case Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 1000Pf/25V/0603; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C133U050CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers