multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 1000Pf/10V/0603; Capacitance Multicomp Pro MCMT18N102F100CT

Description
CAP, MLCC, AEC-Q200, C0G, 1000PF/10V/0603; Capacitance:1000pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 1000PF/10V/0603; Capacitance:1000pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 1000Pf/10V/0603; Capacitance Multicomp Pro - 23T7116 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 1000Pf/10V/0603; Capacitance Multicomp Pro
23T7116
Cap, Mlcc, Aec-Q200, C0G, 1000Pf/10V/0603; Capacitance Multicomp Pro 23T7116
CAP, MLCC, AEC-Q200, C0G, 1000PF/10V/0603; Capacitance:1000pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 1000PF/10V/0603; Capacitance:1000pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 1000Pf/10V/0603; Ceramic Capacitor Case Multicomp Pro - 03AC2898 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 1000Pf/10V/0603; Ceramic Capacitor Case Multicomp Pro
03AC2898
Cap, Mlcc, Aec-Q200, C0G, 1000Pf/10V/0603; Ceramic Capacitor Case Multicomp Pro 03AC2898
CAP, MLCC, AEC-Q200, C0G, 1000PF/10V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:1000pF; Voltage Rating:10V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 1000PF/10V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:1000pF; Voltage Rating:10V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T7116 03AC2898
Product Name Cap, Mlcc, Aec-Q200, C0G, 1000Pf/10V/0603; Capacitance Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 1000Pf/10V/0603; Ceramic Capacitor Case Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details