multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 100Pf, 50V/0603; Ceramic Capacitor Case Multicomp Pro MCMT18N101F500CT

Description
CAP, MLCC, AEC-Q200, C0G, 100PF, 50V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:100pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 100PF, 50V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:100pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 50V/0603; Ceramic Capacitor Case Multicomp Pro - 03AC2897 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 50V/0603; Ceramic Capacitor Case Multicomp Pro
03AC2897
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 50V/0603; Ceramic Capacitor Case Multicomp Pro 03AC2897
CAP, MLCC, AEC-Q200, C0G, 100PF, 50V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:100pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 100PF, 50V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:100pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 50V/0603; Capacitance Multicomp Pro - 23T7167 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 50V/0603; Capacitance Multicomp Pro
23T7167
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 50V/0603; Capacitance Multicomp Pro 23T7167
CAP, MLCC, AEC-Q200, C0G, 100PF, 50V/0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 100PF, 50V/0603; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2897 23T7167
Product Name Cap, Mlcc, Aec-Q200, C0G, 100Pf, 50V/0603; Ceramic Capacitor Case Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 100Pf, 50V/0603; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers