multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 100Pf, 16V/0603; Capacitance Multicomp Pro MCMT18N101F160CT

Description
CAP, MLCC, AEC-Q200, C0G, 100PF, 16V/0603; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 100PF, 16V/0603; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 16V/0603; Capacitance Multicomp Pro - 23T7129 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 16V/0603; Capacitance Multicomp Pro
23T7129
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 16V/0603; Capacitance Multicomp Pro 23T7129
CAP, MLCC, AEC-Q200, C0G, 100PF, 16V/0603; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 100PF, 16V/0603; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 16V/0603; Ceramic Capacitor Case Multicomp Pro - 03AC2895 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 16V/0603; Ceramic Capacitor Case Multicomp Pro
03AC2895
Cap, Mlcc, Aec-Q200, C0G, 100Pf, 16V/0603; Ceramic Capacitor Case Multicomp Pro 03AC2895
CAP, MLCC, AEC-Q200, C0G, 100PF, 16V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:100pF; Voltage Rating:16V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 100PF, 16V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:100pF; Voltage Rating:16V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T7129 03AC2895
Product Name Cap, Mlcc, Aec-Q200, C0G, 100Pf, 16V/0603; Capacitance Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 100Pf, 16V/0603; Ceramic Capacitor Case Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C134U075DG2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details