Multilayer Ceramic Capacitor, MCCA Series, 10 pF, 1%, C0G / NP0, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP, MLCC, AEC-Q200, C0G, 10PF, 16V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:10pF; Voltage Rating:16V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 23T7123 | 03AC2891 |
| Product Name | Multilayer Ceramic Capacitor, Mcca Series, 10 Pf, 1%, C0G / Np0, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro | Cap, Mlcc, Aec-Q200, C0G, 10Pf, 16V, 0603; Ceramic Capacitor Case Multicomp Pro |
| Technology | Multilayer | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Packing Method | Tape Reel | Tape Reel |