multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 10Pf, 10V, 0603; Ceramic Capacitor Case Multicomp Pro MCMT18N100F100CT

Description
CAP, MLCC, AEC-Q200, C0G, 10PF, 10V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:10pF; Voltage Rating:10V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 10PF, 10V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:10pF; Voltage Rating:10V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 10Pf, 10V, 0603; Ceramic Capacitor Case Multicomp Pro - 03AC2889 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 10Pf, 10V, 0603; Ceramic Capacitor Case Multicomp Pro
03AC2889
Cap, Mlcc, Aec-Q200, C0G, 10Pf, 10V, 0603; Ceramic Capacitor Case Multicomp Pro 03AC2889
CAP, MLCC, AEC-Q200, C0G, 10PF, 10V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:10pF; Voltage Rating:10V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 10PF, 10V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:10pF; Voltage Rating:10V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mcca Series, 10 Pf, 1%, C0G / Np0, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 23T7104 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 10 Pf, 1%, C0G / Np0, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
23T7104
Multilayer Ceramic Capacitor, Mcca Series, 10 Pf, 1%, C0G / Np0, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 23T7104
Multilayer Ceramic Capacitor, MCCA Series, 10 pF, 1%, C0G / NP0, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 10 pF, 1%, C0G / NP0, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2889 23T7104
Product Name Cap, Mlcc, Aec-Q200, C0G, 10Pf, 10V, 0603; Ceramic Capacitor Case Multicomp Pro Multilayer Ceramic Capacitor, Mcca Series, 10 Pf, 1%, C0G / Np0, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-5 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers