multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 22Pf, 10V, 0402; Ceramic Capacitor Case Multicomp Pro MCMT15N220F100CT

Description
CAP, MLCC, AEC-Q200, C0G, 22PF, 10V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:22pF; Voltage Rating:10V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 22PF, 10V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:22pF; Voltage Rating:10V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 22Pf, 10V, 0402; Ceramic Capacitor Case Multicomp Pro - 03AC2880 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 22Pf, 10V, 0402; Ceramic Capacitor Case Multicomp Pro
03AC2880
Cap, Mlcc, Aec-Q200, C0G, 22Pf, 10V, 0402; Ceramic Capacitor Case Multicomp Pro 03AC2880
CAP, MLCC, AEC-Q200, C0G, 22PF, 10V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:22pF; Voltage Rating:10V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 22PF, 10V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:22pF; Voltage Rating:10V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 22Pf, 10V, 0402; Capacitance Multicomp Pro - 23T7072 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 22Pf, 10V, 0402; Capacitance Multicomp Pro
23T7072
Cap, Mlcc, Aec-Q200, C0G, 22Pf, 10V, 0402; Capacitance Multicomp Pro 23T7072
CAP, MLCC, AEC-Q200, C0G, 22PF, 10V, 0402; Capacitance:22pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0402 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 22PF, 10V, 0402; Capacitance:22pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0402 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2880 23T7072
Product Name Cap, Mlcc, Aec-Q200, C0G, 22Pf, 10V, 0402; Ceramic Capacitor Case Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 22Pf, 10V, 0402; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.20E-5 microF 2.20E-5 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C134U040DC2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers