multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 15 Pf, 1%, C0G / Np0, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro MCMT15N150F160CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 15 pF, 1%, C0G / NP0, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MCCA Series, 15 pF, 1%, C0G / NP0, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 15 Pf, 1%, C0G / Np0, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 23T7078 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 15 Pf, 1%, C0G / Np0, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
23T7078
Multilayer Ceramic Capacitor, Mcca Series, 15 Pf, 1%, C0G / Np0, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 23T7078
Multilayer Ceramic Capacitor, MCCA Series, 15 pF, 1%, C0G / NP0, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 15 pF, 1%, C0G / NP0, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7078
Product Name Multilayer Ceramic Capacitor, Mcca Series, 15 Pf, 1%, C0G / Np0, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101153U030BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers