multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 10Pf, 16V, 0402; Ceramic Capacitor Case Multicomp Pro MCMT15N100F160CT

Description
CAP, MLCC, AEC-Q200, C0G, 10PF, 16V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:10pF; Voltage Rating:16V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 10PF, 16V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:10pF; Voltage Rating:16V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 10Pf, 16V, 0402; Ceramic Capacitor Case Multicomp Pro - 03AC2874 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 10Pf, 16V, 0402; Ceramic Capacitor Case Multicomp Pro
03AC2874
Cap, Mlcc, Aec-Q200, C0G, 10Pf, 16V, 0402; Ceramic Capacitor Case Multicomp Pro 03AC2874
CAP, MLCC, AEC-Q200, C0G, 10PF, 16V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:10pF; Voltage Rating:16V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 10PF, 16V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:10pF; Voltage Rating:16V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape & RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mcca Series, 10 Pf, 1%, C0G / Np0, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 23T7077 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 10 Pf, 1%, C0G / Np0, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
23T7077
Multilayer Ceramic Capacitor, Mcca Series, 10 Pf, 1%, C0G / Np0, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 23T7077
Multilayer Ceramic Capacitor, MCCA Series, 10 pF, 1%, C0G / NP0, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 10 pF, 1%, C0G / NP0, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2874 23T7077
Product Name Cap, Mlcc, Aec-Q200, C0G, 10Pf, 16V, 0402; Ceramic Capacitor Case Multicomp Pro Multilayer Ceramic Capacitor, Mcca Series, 10 Pf, 1%, C0G / Np0, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-5 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101711U075AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers