multicomp PRO Fuse, Pcb, 6.3A, 250V, Fast Acting; Fuse Current Multicomp Pro MCMSF 6.3A 250V

Description
FUSE, PCB, 6.3A, 250V, FAST ACTING; Fuse Current:6.3A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:63A; Length:7.7mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 6.3A, 250V, FAST ACTING; Fuse Current:6.3A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:63A; Length:7.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 6.3A, 250V, Fast Acting; Fuse Current Multicomp Pro - 95M6624 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 6.3A, 250V, Fast Acting; Fuse Current Multicomp Pro
95M6624
Fuse, Pcb, 6.3A, 250V, Fast Acting; Fuse Current Multicomp Pro 95M6624
FUSE, PCB, 6.3A, 250V, FAST ACTING; Fuse Current:6.3A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:63A; Length:7.7mm RoHS Compliant: Yes

FUSE, PCB, 6.3A, 250V, FAST ACTING; Fuse Current:6.3A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:63A; Length:7.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 95M6624
Product Name Fuse, Pcb, 6.3A, 250V, Fast Acting; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Approvals / Standards RoHS
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110434 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 125 amps
View Details
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details