FUSE, PCB, 1.6A, 250V, FAST ACTING; Fuse Current:1.6A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Length:7.7mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuses |
| Product Number | 95M6617 |
| Product Name | Fuse, Pcb, 1.6A, 250V, Fast Acting; Fuse Current Multicomp Pro |
| Mounting | Solderable (with leads) |
| Approvals / Standards | RoHS |
| Features | Fast Acting |