multicomp PRO Star Delta Starter, 3-Ph, 22Kw, 415Vac; Supply Voltage Min Multicomp MCMS-SDS22N7ISOMC

Description
STAR DELTA STARTER, 3-PH, 22KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:415VAC; No. of Phases:Three Phase; Power Rating:22kW; Current Rating:24A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
STAR DELTA STARTER, 3-PH, 22KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:415VAC; No. of Phases:Three Phase; Power Rating:22kW; Current Rating:24A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Star Delta Starter, 3-Ph, 22Kw, 415Vac; Supply Voltage Min Multicomp - 49AC8217 - Newark, An Avnet Company
Chicago, IL, United States
Star Delta Starter, 3-Ph, 22Kw, 415Vac; Supply Voltage Min Multicomp
49AC8217
Star Delta Starter, 3-Ph, 22Kw, 415Vac; Supply Voltage Min Multicomp 49AC8217
STAR DELTA STARTER, 3-PH, 22KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:415VAC; No. of Phases:Three Phase; Power Rating:22kW; Current Rating:24A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

STAR DELTA STARTER, 3-PH, 22KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:415VAC; No. of Phases:Three Phase; Power Rating:22kW; Current Rating:24A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 49AC8217
Product Name Star Delta Starter, 3-Ph, 22Kw, 415Vac; Supply Voltage Min Multicomp
Continuous Current 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 136977895 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
Motor Voltage 25 volts
View Details
IEC 9 A Contactor - 100-C09UD01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
3 Pole DC Coil Contactors - MC-100A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details