multicomp PRO Star Delta Starter, 3-Ph, 15Kw, 415Vac; Supply Voltage Min Multicomp MCMS-SDS15N7ISOMC

Description
STAR DELTA STARTER, 3-PH, 15KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:415VAC; No. of Phases:Three Phase; Power Rating:15kW; Current Rating:17A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
STAR DELTA STARTER, 3-PH, 15KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:415VAC; No. of Phases:Three Phase; Power Rating:15kW; Current Rating:17A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Star Delta Starter, 3-Ph, 15Kw, 415Vac; Supply Voltage Min Multicomp - 49AC8216 - Newark, An Avnet Company
Chicago, IL, United States
Star Delta Starter, 3-Ph, 15Kw, 415Vac; Supply Voltage Min Multicomp
49AC8216
Star Delta Starter, 3-Ph, 15Kw, 415Vac; Supply Voltage Min Multicomp 49AC8216
STAR DELTA STARTER, 3-PH, 15KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:415VAC; No. of Phases:Three Phase; Power Rating:15kW; Current Rating:17A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

STAR DELTA STARTER, 3-PH, 15KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:415VAC; No. of Phases:Three Phase; Power Rating:15kW; Current Rating:17A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 49AC8216
Product Name Star Delta Starter, 3-Ph, 15Kw, 415Vac; Supply Voltage Min Multicomp
Continuous Current 17 amps
Unlock Full Specs
to access all available technical data

Similar Products

8EA Motor Starter -  - Sensata Technologies
Sensata Technologies
Specs
Device Technology Solid State
View Details
Motor Starters - 206133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 60.31 HP
Three Phase Power 60.31 HP
DC Horsepower 60.31 HP
View Details