multicomp PRO Reversing Starter, 3-Ph, 5.5Kw, 230Vac; Supply Voltage Min Multicomp MCMS-DOLRS5.5P7ISOMC

Description
REVERSING STARTER, 3-PH, 5.5KW, 230VAC; Supply Voltage Min:-; Supply Voltage Max:-; No. of Phases:Three Phase; Power Rating:5.5kW; Current Rating:12A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
REVERSING STARTER, 3-PH, 5.5KW, 230VAC; Supply Voltage Min:-; Supply Voltage Max:-; No. of Phases:Three Phase; Power Rating:5.5kW; Current Rating:12A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Reversing Starter, 3-Ph, 5.5Kw, 230Vac; Supply Voltage Min Multicomp - 49AC8214 - Newark, An Avnet Company
Chicago, IL, United States
Reversing Starter, 3-Ph, 5.5Kw, 230Vac; Supply Voltage Min Multicomp
49AC8214
Reversing Starter, 3-Ph, 5.5Kw, 230Vac; Supply Voltage Min Multicomp 49AC8214
REVERSING STARTER, 3-PH, 5.5KW, 230VAC; Supply Voltage Min:-; Supply Voltage Max:-; No. of Phases:Three Phase; Power Rating:5.5kW; Current Rating:12A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

REVERSING STARTER, 3-PH, 5.5KW, 230VAC; Supply Voltage Min:-; Supply Voltage Max:-; No. of Phases:Three Phase; Power Rating:5.5kW; Current Rating:12A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 49AC8214
Product Name Reversing Starter, 3-Ph, 5.5Kw, 230Vac; Supply Voltage Min Multicomp
Continuous Current 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

50A Manual Motor Starters - MMS-63H-50A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 6538 - Radwell International
Specs
Device Technology Solid State
View Details
Contactor - 16094219 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Continuous Current 12 amps
Motor Voltage 220 volts
View Details
Starter - 4783099 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
View Details