multicomp PRO Reversing Starter, 3-Ph, 5.5Kw, 415Vac; Supply Voltage Min Multicomp MCMS-DOLRS5.5N7ISOMC

Description
REVERSING STARTER, 3-PH, 5.5KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:-; No. of Phases:Three Phase; Power Rating:5.5kW; Current Rating:12A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
REVERSING STARTER, 3-PH, 5.5KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:-; No. of Phases:Three Phase; Power Rating:5.5kW; Current Rating:12A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Reversing Starter, 3-Ph, 5.5Kw, 415Vac; Supply Voltage Min Multicomp - 49AC8213 - Newark, An Avnet Company
Chicago, IL, United States
Reversing Starter, 3-Ph, 5.5Kw, 415Vac; Supply Voltage Min Multicomp
49AC8213
Reversing Starter, 3-Ph, 5.5Kw, 415Vac; Supply Voltage Min Multicomp 49AC8213
REVERSING STARTER, 3-PH, 5.5KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:-; No. of Phases:Three Phase; Power Rating:5.5kW; Current Rating:12A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

REVERSING STARTER, 3-PH, 5.5KW, 415VAC; Supply Voltage Min:-; Supply Voltage Max:-; No. of Phases:Three Phase; Power Rating:5.5kW; Current Rating:12A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 49AC8213
Product Name Reversing Starter, 3-Ph, 5.5Kw, 415Vac; Supply Voltage Min Multicomp
Continuous Current 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auxiliary Contact - 27188632 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 10 amps
View Details
Motor Starters - 206142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details
Solid State Overload/Relay - 20797194 - Radwell International
Specs
Continuous Current 3 amps
View Details
IEC 9 A Contactor - 100-C09F400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
2 suppliers