multicomp PRO Reversing Starter, 3-Ph, 11Kw, 230Vac; Supply Voltage Min Multicomp MCMS-DOLRS11P7ISOMC

Description
REVERSING STARTER, 3-PH, 11KW, 230VAC; Supply Voltage Min:-; Supply Voltage Max:-; No. of Phases:Three Phase; Power Rating:11kW; Current Rating:25A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
REVERSING STARTER, 3-PH, 11KW, 230VAC; Supply Voltage Min:-; Supply Voltage Max:-; No. of Phases:Three Phase; Power Rating:11kW; Current Rating:25A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Reversing Starter, 3-Ph, 11Kw, 230Vac; Supply Voltage Min Multicomp - 49AC8212 - Newark, An Avnet Company
Chicago, IL, United States
Reversing Starter, 3-Ph, 11Kw, 230Vac; Supply Voltage Min Multicomp
49AC8212
Reversing Starter, 3-Ph, 11Kw, 230Vac; Supply Voltage Min Multicomp 49AC8212
REVERSING STARTER, 3-PH, 11KW, 230VAC; Supply Voltage Min:-; Supply Voltage Max:-; No. of Phases:Three Phase; Power Rating:11kW; Current Rating:25A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

REVERSING STARTER, 3-PH, 11KW, 230VAC; Supply Voltage Min:-; Supply Voltage Max:-; No. of Phases:Three Phase; Power Rating:11kW; Current Rating:25A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 49AC8212
Product Name Reversing Starter, 3-Ph, 11Kw, 230Vac; Supply Voltage Min Multicomp
Continuous Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Coil Contactors - MC-185A-100/200V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 144258579 - Radwell International
Sensata Technologies
Specs
Continuous Current 200 amps
View Details
IEC 12 A Contactor - 100-C12D01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers
Solid State Overload/Relay - 163168992 - Radwell International
Fuji Electric Corp. of America
Specs
Device Technology Solid State
Number of Poles 3
Motor Voltage 600 volts
View Details