multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcmr Series, 680 Ohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MCMR12X681 JTL

Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 680 ohm, 250 mW, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 680 ohm, 250 mW, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 680 Ohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 86T4041 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 680 Ohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
86T4041
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 680 Ohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 86T4041
Surface Mount Chip Resistor, Ceramic, MCMR Series, 680 ohm, 250 mW, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 680 ohm, 250 mW, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4041
Product Name Surface Mount Chip Resistor, Ceramic, Mcmr Series, 680 Ohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details