multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcmr Series, 62 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MCMR12X62R0FTL

Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 62 ohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 62 ohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 62 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 86T4038 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 62 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
86T4038
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 62 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 86T4038
Surface Mount Chip Resistor, Ceramic, MCMR Series, 62 ohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 62 ohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4038
Product Name Surface Mount Chip Resistor, Ceramic, Mcmr Series, 62 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622920-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1134FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details