multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 4.7 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Multicomp Pro MCMR12X472 JTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 4.7 kohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 4.7 kohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 4.7 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Multicomp Pro - 86T4026 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 4.7 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Multicomp Pro
86T4026
Surface Mount Thick Film Resistor, Mcmr Series, 4.7 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Multicomp Pro 86T4026
Surface Mount Thick Film Resistor, MCMR Series, 4.7 kohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 4.7 kohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 5%, 0.25W, 1206; Resistor Case Style Multicomp Pro - 22AC4526 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.25W, 1206; Resistor Case Style Multicomp Pro
22AC4526
Res, 4K7, 5%, 0.25W, 1206; Resistor Case Style Multicomp Pro 22AC4526
RES, 4K7, 5%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:MCMR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 4K7, 5%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:MCMR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T4026 22AC4526
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 4.7 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Multicomp Pro Res, 4K7, 5%, 0.25W, 1206; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details