multicomp PRO Res, 470R, 5%, 0.25W, 1206; Resistor Case Style Multicomp Pro MCMR12X471 JTL

Description
RES, 470R, 5%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:470ohm; Product Range:MCMR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 470R, 5%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:470ohm; Product Range:MCMR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470R, 5%, 0.25W, 1206; Resistor Case Style Multicomp Pro - 17AC5502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 0.25W, 1206; Resistor Case Style Multicomp Pro
17AC5502
Res, 470R, 5%, 0.25W, 1206; Resistor Case Style Multicomp Pro 17AC5502
RES, 470R, 5%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:470ohm; Product Range:MCMR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 470R, 5%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:470ohm; Product Range:MCMR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 470 Ohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 86T4025 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 470 Ohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
86T4025
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 470 Ohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 86T4025
Surface Mount Chip Resistor, Ceramic, MCMR Series, 470 ohm, 250 mW, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 470 ohm, 250 mW, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 17AC5502 86T4025
Product Name Res, 470R, 5%, 0.25W, 1206; Resistor Case Style Multicomp Pro Surface Mount Chip Resistor, Ceramic, Mcmr Series, 470 Ohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Ceramic Composition
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 470 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers