The MCMR Series Surface Mount Thick Film Resistor features a resistance value of 360 Ohms with a power rating of 250 mW and a tolerance of ±5%. It is designed to operate at a maximum voltage of 200 V and is compliant with RoHS standards. The resistor is constructed with a high-grade ceramic body and has a protective coating to enhance reliability and stability. It is suitable for various applications, including automotive, consumer electronics, and telecommunications. The product is also AEC-Q200 compliant, ensuring it meets automotive industry standards for quality and performance.
Surface Mount Thick Film Resistor, MCMR Series, 360 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 86T4021 |
| Product Name | Surface Mount Thick Film Resistor, Mcmr Series, 360 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |