multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcmr Series, 33 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MCMR12X3302FTL

Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 33 kohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 33 kohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 33 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 86T4018 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 33 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
86T4018
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 33 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 86T4018
Surface Mount Chip Resistor, Ceramic, MCMR Series, 33 kohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 33 kohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 1%, 0.25W, 1206; Resistor Case Style Multicomp Pro - 22AC4525 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.25W, 1206; Resistor Case Style Multicomp Pro
22AC4525
Res, 33K, 1%, 0.25W, 1206; Resistor Case Style Multicomp Pro 22AC4525
RES, 33K, 1%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:33kohm; Product Range:MCMR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 33K, 1%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:33kohm; Product Range:MCMR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T4018 22AC4525
Product Name Surface Mount Chip Resistor, Ceramic, Mcmr Series, 33 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro Res, 33K, 1%, 0.25W, 1206; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Ceramic Composition Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Standards and Certifications RoHS RoHS
Resistance Range 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756735 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers