The MCMR Series Surface Mount Thick Film Resistor, with a resistance value of 2.2 kΩ, is designed for general-purpose applications. It features a power rating of 250 mW and a tolerance of ±1%, ensuring high reliability and stability. The maximum operating voltage is 200 V, making it suitable for various electronic circuits. This resistor is RoHS compliant and constructed with a high-grade ceramic body, providing durability and resistance to sulfuration. It is also automotive grade AEC Q-200 compliant, indicating its suitability for automotive applications. The resistor undergoes 100% CCD inspection to ensure quality. Applications include automotive, consumer electronics, EDP, computer, and telecom sectors.
Surface Mount Thick Film Resistor, MCMR Series, 2.2 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
RES, 2K2, 1%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:2.2kohm; Product Range:MCMR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 86T4008 | 22AC4524 |
| Product Name | Surface Mount Thick Film Resistor, Mcmr Series, 2.2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro | Res, 2K2, 1%, 0.25W, 1206; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206 |
| Standards and Certifications | RoHS | |
| Resistance Range | 2200 ohms |