multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcmr Series, 20 Ohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MCMR12X200 JTL

Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 20 ohm, 250 mW, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 20 ohm, 250 mW, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 20 Ohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 86T4003 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 20 Ohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
86T4003
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 20 Ohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 86T4003
Surface Mount Chip Resistor, Ceramic, MCMR Series, 20 ohm, 250 mW, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 20 ohm, 250 mW, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4003
Product Name Surface Mount Chip Resistor, Ceramic, Mcmr Series, 20 Ohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details