multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 1.8 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Multicomp Pro MCMR12X182 JTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 1.8 kohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 1.8 kohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 1.8 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Multicomp Pro - 86T4001 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 1.8 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Multicomp Pro
86T4001
Surface Mount Thick Film Resistor, Mcmr Series, 1.8 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Multicomp Pro 86T4001
Surface Mount Thick Film Resistor, MCMR Series, 1.8 kohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 1.8 kohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T4001
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 1.8 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details