multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 1.5 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCMR12X1501FTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 1.5 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 1.5 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 1.5 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 86T3994 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 1.5 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
86T3994
Surface Mount Thick Film Resistor, Mcmr Series, 1.5 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 86T3994
Surface Mount Thick Film Resistor, MCMR Series, 1.5 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 1.5 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 1%, 0.25W, 1206; Resistor Case Style Multicomp Pro - 22AC4522 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.25W, 1206; Resistor Case Style Multicomp Pro
22AC4522
Res, 1K5, 1%, 0.25W, 1206; Resistor Case Style Multicomp Pro 22AC4522
RES, 1K5, 1%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1.5kohm; Product Range:MCMR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 1K5, 1%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1.5kohm; Product Range:MCMR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T3994 22AC4522
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 1.5 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Multicomp Pro Res, 1K5, 1%, 0.25W, 1206; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details