multicomp PRO Res, 100R, 5%, 0.25W, 1206; Resistor Case Style Multicomp Pro MCMR12X101 JTL

Description
RES, 100R, 5%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:100ohm; Product Range:MCMR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 100R, 5%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:100ohm; Product Range:MCMR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 5%, 0.25W, 1206; Resistor Case Style Multicomp Pro - 22AC4519 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.25W, 1206; Resistor Case Style Multicomp Pro
22AC4519
Res, 100R, 5%, 0.25W, 1206; Resistor Case Style Multicomp Pro 22AC4519
RES, 100R, 5%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:100ohm; Product Range:MCMR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 100R, 5%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:100ohm; Product Range:MCMR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 100 Ohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 86T3984 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 100 Ohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
86T3984
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 100 Ohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 86T3984
Surface Mount Chip Resistor, Ceramic, MCMR Series, 100 ohm, 250 mW, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 100 ohm, 250 mW, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 22AC4519 86T3984
Product Name Res, 100R, 5%, 0.25W, 1206; Resistor Case Style Multicomp Pro Surface Mount Chip Resistor, Ceramic, Mcmr Series, 100 Ohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Ceramic Composition
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details