multicomp PRO Res, 100K, 1%, 0.25W, 1206; Resistor Case Style Multicomp Pro MCMR12X1003FTL

Description
RES, 100K, 1%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:100kohm; Product Range:MCMR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 100K, 1%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:100kohm; Product Range:MCMR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 1%, 0.25W, 1206; Resistor Case Style Multicomp Pro - 17AC5501 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.25W, 1206; Resistor Case Style Multicomp Pro
17AC5501
Res, 100K, 1%, 0.25W, 1206; Resistor Case Style Multicomp Pro 17AC5501
RES, 100K, 1%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:100kohm; Product Range:MCMR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100K, 1%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:100kohm; Product Range:MCMR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcmr Series, 100 Kohm, 0.25 W, 1%, 200 V Rohs Compliant Multicomp Pro - 86T3983 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 100 Kohm, 0.25 W, 1%, 200 V Rohs Compliant Multicomp Pro
86T3983
Surface Mount Thick Film Resistor, Mcmr Series, 100 Kohm, 0.25 W, 1%, 200 V Rohs Compliant Multicomp Pro 86T3983
Surface Mount Thick Film Resistor, MCMR Series, 100 kohm, 0.25 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 100 kohm, 0.25 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 17AC5501 86T3983
Product Name Res, 100K, 1%, 0.25W, 1206; Resistor Case Style Multicomp Pro Surface Mount Thick Film Resistor, Mcmr Series, 100 Kohm, 0.25 W, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers