The Res, AEC-Q200, 10K, 1%, 0.25W, 1206 from Multicomp Pro is a general-purpose chip resistor designed for high reliability and stability with a tolerance of ±1%. It is compliant with automotive standards (AEC-Q200) and features a sulfuration-resistan
RES, AEC-Q200, 10K, 1%, 0.25W, 1206; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes
RES, AEC-Q200, 10K, 1%, 0.25W, 1206; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 86T3982 |
| Product Name | Res, Aec-Q200, 10K, 1%, 0.25W, 1206; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 10000 ohms |