multicomp PRO Res, Aec-Q200, 100R, 1%, 0.25W, 1206; Resistance Multicomp Pro MCMR12X1000FTL

Description
RES, AEC-Q200, 100R, 1%, 0.25W, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 100R, 1%, 0.25W, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 100R, 1%, 0.25W, 1206; Resistance Multicomp Pro - 17AC5499 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100R, 1%, 0.25W, 1206; Resistance Multicomp Pro
17AC5499
Res, Aec-Q200, 100R, 1%, 0.25W, 1206; Resistance Multicomp Pro 17AC5499
RES, AEC-Q200, 100R, 1%, 0.25W, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes

RES, AEC-Q200, 100R, 1%, 0.25W, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, 100R, 1%, 0.25W, 1206; Resistance Multicomp Pro - 86T3980 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100R, 1%, 0.25W, 1206; Resistance Multicomp Pro
86T3980
Res, Aec-Q200, 100R, 1%, 0.25W, 1206; Resistance Multicomp Pro 86T3980
RES, AEC-Q200, 100R, 1%, 0.25W, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes

RES, AEC-Q200, 100R, 1%, 0.25W, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AC5499
Product Name Res, Aec-Q200, 100R, 1%, 0.25W, 1206; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details