multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 976 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCMR08X9763FTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 976 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, MCMR Series, 976 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MCMR Series Surface Mount Thick Film Resistor has a resistance value of 976 kΩ with a tolerance of ±1%. It is rated for a maximum power dissipation of 125 mW and can handle a maximum operating voltage of 150 V. This resistor is RoHS compliant and features high reliability and stability, making it suitable for various applications including automotive, consumer electronics, and telecommunications. The construction includes a high-grade ceramic body with a protective coating, and it is laser trimmed for precise resistance values. The resistor is also compliant with automotive grade AEC-Q200 standards, ensuring its performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The MCMR Series Surface Mount Thick Film Resistor has a resistance value of 976 kΩ with a tolerance of ±1%. It is rated for a maximum power dissipation of 125 mW and can handle a maximum operating voltage of 150 V. This resistor is RoHS compliant and features high reliability and stability, making it suitable for various applications including automotive, consumer electronics, and telecommunications. The construction includes a high-grade ceramic body with a protective coating, and it is laser trimmed for precise resistance values. The resistor is also compliant with automotive grade AEC-Q200 standards, ensuring its performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 976 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 86T3969 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 976 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
86T3969
Surface Mount Thick Film Resistor, Mcmr Series, 976 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 86T3969
Surface Mount Thick Film Resistor, MCMR Series, 976 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 976 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3969
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 976 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details