multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcmr Series, 560 Ohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MCMR08X561 JTL

Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 560 ohm, 125 mW, 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 560 ohm, 125 mW, 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 560 Ohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 86T3917 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 560 Ohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
86T3917
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 560 Ohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 86T3917
Surface Mount Chip Resistor, Ceramic, MCMR Series, 560 ohm, 125 mW, 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 560 ohm, 125 mW, 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3917
Product Name Surface Mount Chip Resistor, Ceramic, Mcmr Series, 560 Ohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details