multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 5.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCMR08X5101FTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 5.1 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 5.1 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 5.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 86T3907 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 5.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
86T3907
Surface Mount Thick Film Resistor, Mcmr Series, 5.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 86T3907
Surface Mount Thick Film Resistor, MCMR Series, 5.1 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 5.1 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3907
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 5.1 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details