multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 4.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCMR08X4701FTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 4.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 4.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 4.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 86T3893 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 4.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
86T3893
Surface Mount Thick Film Resistor, Mcmr Series, 4.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 86T3893
Surface Mount Thick Film Resistor, MCMR Series, 4.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 4.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 1%, 0.125W, 0805; Resistor Case Style Multicomp Pro - 17AC5497 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.125W, 0805; Resistor Case Style Multicomp Pro
17AC5497
Res, 4K7, 1%, 0.125W, 0805; Resistor Case Style Multicomp Pro 17AC5497
RES, 4K7, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7kohm; Product Range:MCMR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4K7, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7kohm; Product Range:MCMR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T3893 17AC5497
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 4.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro Res, 4K7, 1%, 0.125W, 0805; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details